Samsung logo

Samsung VR355 Combo DVD/VCR Recorder DVD recorder Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123584
Info modified on:
22 Jun 2020, 11:48:30
Short summary description Samsung VR355 Combo DVD/VCR Recorder DVD recorder Black:

Samsung VR355 Combo DVD/VCR Recorder, 10-Bit/54MHz, Dolby Digital, 24-bit/96kHz, MP3, 1 discs, 30 W

Long summary description Samsung VR355 Combo DVD/VCR Recorder DVD recorder Black:

Samsung VR355 Combo DVD/VCR Recorder. Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital, Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3. Number of optical discs: 1 discs. Power consumption (typical): 30 W, Power consumption (standby): 6 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.