Samsung logo

Samsung DVD-R128 DVD Recorder Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112768
Info modified on:
21 Nov 2019, 17:21:34
Short summary description Samsung DVD-R128 DVD Recorder Silver:

Samsung DVD-R128 DVD Recorder, PAL, 10-Bit/54MHz, Dolby Digital, 24-bit/96kHz, MP3, WMA, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW

Long summary description Samsung DVD-R128 DVD Recorder Silver:

Samsung DVD-R128 DVD Recorder. Analog signal format system: PAL, Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital, Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3, WMA. Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW, Number of optical discs: 1 discs. Power consumption (typical): 20 W, Power consumption (standby): 1.3 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.