Samsung logo

Samsung DV90TA040TH tumble dryer Freestanding Front-load 9 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52899
Info modified on:
18 Jun 2025, 15:33:26
Short summary description Samsung DV90TA040TH tumble dryer Freestanding Front-load 9 kg White:

Samsung DV90TA040TH, Freestanding, Front-load, Heat pump, White, Buttons, White

Long summary description Samsung DV90TA040TH tumble dryer Freestanding Front-load 9 kg White:

Samsung DV90TA040TH. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class (old): B, Drying programs: Wool, Mix, Quick, Delicate/silk, Steam, Shoes, Blanket, Blouse/shirt, Cotton, Towel, Synthetics,.... Energy consumption: 2.15 kWh, Annual energy consumption: 258 kWh, Heat source: Electric. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Energy efficiency class (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.