Samsung logo

Samsung DV90N8289AW tumble dryer Freestanding Front-load 9 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28849
Info modified on:
18 Jun 2025, 15:33:25
Short summary description Samsung DV90N8289AW tumble dryer Freestanding Front-load 9 kg White:

Samsung DV90N8289AW, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Samsung DV90N8289AW tumble dryer Freestanding Front-load 9 kg White:

Samsung DV90N8289AW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 9 kg, Condensation efficiency class (old): B, Drying programs: Wool, Mix, Timed, Quick, Delicate/silk, Shoes, Cotton, Synthetics, Iron dry. Annual energy consumption: 194 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Energy efficiency class (old): A+++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.