Samsung logo

Samsung DV8TTA220EX tumble dryer Freestanding Front-load 8 kg A+++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48384
Info modified on:
20 Mar 2025, 09:05:39
Short summary description Samsung DV8TTA220EX tumble dryer Freestanding Front-load 8 kg A+++ White:

Samsung DV8TTA220EX, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Samsung DV8TTA220EX tumble dryer Freestanding Front-load 8 kg A+++ White:

Samsung DV8TTA220EX. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Drying programs: Mix, Quick, Delicate/silk, Blouse/shirt, Cotton, Towel, Iron dry, Cupboard dry, Cycle time: 200 min. Energy efficiency class: A+++, Energy consumption: 1.41 kWh, Annual energy consumption: 176 kWh. Depth: 650 mm, Width: 600 mm, Height: 850 mm. Package width: 895 mm, Package depth: 695 mm, Package height: 670 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.