Samsung logo

Samsung DM505A2G AMD A6 A6-5200 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64483
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung DM505A2G AMD A6 A6-5200 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro White:

Samsung DM505A2G, 54.6 cm (21.5"), Full HD, AMD A6, 8 GB, 1 TB, Windows 8 Pro

Long summary description Samsung DM505A2G AMD A6 A6-5200 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro White:

Samsung DM505A2G. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: AMD A6, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8400. Built-in camera. Operating system installed: Windows 8 Pro. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.