Samsung DIGIMAX S500 Silver, 5.1 MP, 1/2.5", CCD, 3x, 136 g, Silver
Samsung DIGIMAX S500 Silver. Megapixel (approx.): 5.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4"). Internal memory: 20 MB. PictBridge. Weight: 136 g. Product colour: Silver