Samsung logo

Samsung Digimax A503 Red 1/2.5" 5 MP CCD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32848
Info modified on:
18 Jan 2024, 17:31:47
Short summary description Samsung Digimax A503 Red 1/2.5" 5 MP CCD:

Samsung Digimax A503 Red, 5 MP, 1/2.5", CCD, 98 g, Red

Long summary description Samsung Digimax A503 Red 1/2.5" 5 MP CCD:

Samsung Digimax A503 Red. Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD. Digital zoom: 5x, Focal length range: 6.1 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). Internal memory: 24 MB. PictBridge. Weight: 98 g. Product colour: Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.