Samsung DA-F60, 2.0 channels, 20 W, Wireless, 3.0+HS, Stereo portable speaker, Black
Samsung DA-F60. Audio output channels: 2.0 channels. RMS rated power: 20 W. Connectivity technology: Wireless, Bluetooth version: 3.0+HS. Product type: Stereo portable speaker, Product colour: Black, Product design: Soundbar. Recommended usage: Universal