Samsung logo

Samsung CLX 6260FW Premium Line Laser A4 9600 x 600 DPI 25 ppm Wi-Fi

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18965
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5-Year
Long product name Samsung CLX 6260FW Premium Line Laser A4 9600 x 600 DPI 25 ppm Wi-Fi:

Premium Line, MFP, 9600x600dpi, 25ppm, 17s, 4.3"LCD, 533MHz CPU, 512MB, USB 2.0, Ethernet, Wi-Fi 802.11b/g/n, 52dB, 540W, 26.7kg

Samsung CLX 6260FW Premium Line Laser A4 9600 x 600 DPI 25 ppm Wi-Fi:

4-in-1 Multifunction
With 4-in-1 versatility, the Samsung CLX-6260FW printer streamlines workflow and ensures that the office print operation is working as efficient as possible. With print, copy, scan and fax functionality, the CLX-6260FW offers flexibility and lets you work with less barriers. A host of innovative features like ID Copy, N-up copy, Scan-to-email and the convenient PC fax functionality ensure that your workforce has the necessary functionality needed to thrive in the modern world of business.

Easy Operating Panel
The CLX-6260FW features a large 4.3” color touch screen. The intuitive menus give you quick and easy access to the full range of powerful features, and will greatly improve your productivity.

Enjoy Quality Printouts
Samsung’s unique ReCP (Rendering Engine for Clean Page) Technology and up to 9,600 x 600 dpi effective output improve the overall quality and vibrancy of your color prints, ensuring every printout looks perfect. It automatically adds dots along the edges of images and characters and eliminates white gaps between solid colors, leading to sharper and more vibrant prints, every time.

Polymerized Toner
Our newly refined polymerized toner has smaller and more uniform particles than conventional toner, giving lines extra definition, tones more graduation and color more impact. Its higher wax content improves the image gloss and enhances the durability preventing unwanted fading and page curl. And as the polymer toner can be applied in a thinner layer with lower fusing temperatures it reduces the paper curl and energy consumption as well.

More Power, Higher Productivity
Improve your business’ productivity with the CLX-6260FW. With the power of two cores the device can process your work files simultaneously and the 512MB memory (expandable to 1 GB) ensures even multiple users sending large print jobs get spooled. What this means for you is simple: the CLX-6260FW is perfect when there’s a lot to print and a tight deadline to meet.

Speedy and Flexible Paper Handling
Print on a variety of media to suit your needs. The 250-sheet paper tray as well as the 50-sheet multipurpose tray support thicker and heavier media - up to 59 lbs. This means you can print cover pages on heavy cardstock without the need for a specialty machine. And, with the optional 520 sheet second cassette, you can increase your total paper input to 820 sheets, or load in specialty media. Improve your through less paper refills.

Convenient USB printing
With the Direct USB port located on the front of the device, just below the operating panel, you can print right from a USB memory key, or scan from the device and take your documents on the go.

Secure Confidential Prints
With the integrated keypad and built-in support, you can print sensitive or confidential data securely. The printer can hold jobs in memory until a Pin key is entered to release the job, away from prying eyes. You can ensure that personal print jobs remain personal. And best of all, this feature comes standard, without the need for other expensive solutions or print servers. You can even upgrade your memory to enable your entire workgroup to use this secure feature.

Low Cost, Low Impact on the World
Save toner, paper and energy with ease - it's good for the environment and it's good for your business' profits. Being economical and printing vibrant colour documents goes hand in hand with the CLX-6260FW.

Low Power Consumption
Despite its impressive list of features and functions, the CLX-6260FW consumes less energy than most of its competitors. Its innovative polymerized toner requires lower fusing temperatures, the instant fusing technology saves warm up time before first print, and our new Dual CPU make it one of the most energy efficient devices around today.

Easy Eco Driver
The Easy Eco Driver allows you to edit and preview your documents before printing, to ensure you only print what you need, which helps save on toner costs. You can remove images, or text, change some or all colors, and even change bold text to standard. With this easy and powerful tool, you’ll really notice the savings add up.

Get the Right Result Before Printing
The Samsung Easy Color Manager allows you to adjust the color balance, saturation, brightness or contrast of any image prior to printing. Perfect for getting your company letterhead or logo looking just right.

Take the Stress Out of Printer Management
For maximum control, Easy Printer Manager lets you manage all your devices from one location. Check device and toner status, change device settings or set alerts – even through web or e-mail.

Make Life Simple with Easy Document Creator
Easy Document Creator helps you create digital documents in multiple formats and makes it easy to share them with others - via e-mail, fax or social networks. Upload your scans directly to Facebook, Twitter, flickr, or Picasa. You can even scan text documents into .epub format for access on the latest e-reader devices.

Network and Wireless Ready
The Samsung CLX-6260FW laser printer comes with built-in Gigabit Ethernet for enhanced connectivity. But it also has built-in 802.11 b/g/n wireless, along with Wi-Fi direct for ultra mobile operation. No matter which way you connect, it’s easy to share the device among your entire workgroup.

Easy Toner Replacement
Toner replacement is quick and easy with a top-load slide out drawer. And the all-in-one consumables which combine the toner cartridge and imaging unit in one casing means there are less items to worry about purchasing and changing, saving you time and money.

Easy Mobile Printing
Release the full productivity of your mobile devices with the Samsung Mobile Print App, available for iPhone, iPad, Android, and Windows Phone devices. Don't waste time switching devices or transferring files when you can print directly from the source. This application allows you to easily print directly from your mobile device to the printer over your wireless network. Unlock your full potential with the only printer manufacturer's mobile solution that allows you to print not only JPEGs and PDFs, but also the full suite of Microsoft® Office documents, including Word, PowerPoint, and Excel. You can work smarter and faster by harnessing the power of advanced Samsung connectivity.

Short summary description Samsung CLX 6260FW Premium Line Laser A4 9600 x 600 DPI 25 ppm Wi-Fi:

Samsung CLX 6260FW Premium Line, Laser, Colour printing, 9600 x 600 DPI, A4, Direct printing, Black, White

Long summary description Samsung CLX 6260FW Premium Line Laser A4 9600 x 600 DPI 25 ppm Wi-Fi:

Samsung CLX 6260FW Premium Line. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.