Samsung logo

Samsung CLT-M4092S toner cartridge Original Magenta

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51870
Info modified on:
27 Feb 2023, 12:39:34
Long product name Samsung CLT-M4092S toner cartridge Original Magenta:

Toner Magenta CLP-310/315/3170/3175

Samsung CLT-M4092S toner cartridge Original Magenta:

SAMSUNG colour laser supplies are designed to maximise your printer's performance. You'll enjoy top performance, total reliability, and impressive colour quality every time you print. Their unique design and advanced technology offer easy-to-use features that make it easy to produce professional results at home or in the office.

NO NOIS™
- Imagine a printer that operates quietly and allows you to concentrate on other important tasks while it prints. The NO-NOIS™ engine design means the toner is stored in a fixed cartridge mechanism, eliminating noise and vibration. It also simplifies toner changes - there are no heavy toners to change, just small, easy-to-access toner bottles.

genuine quality
- Enjoy consistent print results .With SAMSUNG supplies you're virtually guaranteed high quality pages without any defects.

easy-to-change toner
- No mess. No fuss. SAMSUNG printer cartridges are easy to replace so you can get back to work. Simply follow three easy steps: open the front cabinet, change the cartridge, and close the cabinet. That's all there is to it!

automatic toner monitoring system
- Never get stuck on empty again. When toner is running low, the automatic toner monitoring system conveniently notifies you.

unique toner design
- SAMSUNG printer cartridges are the smallest and lightest in their class, ideal for personal, small or home office users.

security label
- SAMSUNG supplies include a colour-changing security label that proves they are genuine products. When the label is tilted, the colour changes from clear to cyan. Plus, the embossed characters change between red gold and blue when seen from different angles. You can also verify its originality by feeling its texture.

standardised cartridge
- Each SAMSUNG LaserJet cartridge has been tested to meet ISO (International Organisation for Standardisation) standards, which makes it easy to compare toner yields from different manufacturers. With SAMSUNG toner cartridges, you can be confident that you're making an informed buying decision.

Short summary description Samsung CLT-M4092S toner cartridge Original Magenta:

Samsung CLT-M4092S, 1000 pages, Magenta

Long summary description Samsung CLT-M4092S toner cartridge Original Magenta:

Samsung CLT-M4092S. Colour toner page yield: 1000 pages, Printing colours: Magenta

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.