Samsung logo

Samsung CLP-K350A toner cartridge Original Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60857
Info modified on:
27 Feb 2023, 12:39:32
Long product name Samsung CLP-K350A toner cartridge Original Black:

CLP-K350A - Black Toner

Samsung CLP-K350A toner cartridge Original Black:

SAMSUNG Colour Laser print cartridge offers great print quality and reliable performance for affordable, professional quality colour printing, it also has new advanced toner, ease-of-use features and smart technology.

unique toner design
- The SAMSUNG colour printer series is the smallest and lightest consumable in its class targeting SOHO and small business. It features compact toner bottles instead of bulky cartridges for complete customer satisfaction.

security label
All SAMSUNG supplies carry a colour changing security label to prove they are original products.
1. When the label is tilted, the colour changes from clear to cyan.
2. The embossed characters change colour between red gold and blue when viewed from different angles.
3.Verification of the embossed character is possible by feeling the texture.

easy toner change
SAMSUNG printer cartridges are easy to change by following 3 steps. Customers can change toner conveniently without special know how.
1. Open the front cabinet.
2. Change cartridges.
3. Close cabinet.

automatic toner monitoring system
- Notifies customers when the toner is low or out, giving them worry-free control over printing.

Short summary description Samsung CLP-K350A toner cartridge Original Black:

Samsung CLP-K350A, 4000 pages, Black

Long summary description Samsung CLP-K350A toner cartridge Original Black:

Samsung CLP-K350A. Black toner page yield: 4000 pages, Printing colours: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.