Premium Line, Laser, Colour, Duplex, SPL-C/PCL5/PS3/PDFv1.7, 24ppm, 9600x600dpi, A4, 250-sh, LCD, 533MHz, 256MB, USB 2.0, Gigabit Ethernet, 52dBA, 850W, 20kg
- Fast and economical colour printing;
- Now every workgroup can enjoy professional colour output;
- High power printing performance;
- Professional colour printing made easy for you.
Fast and economical colour printing
Businesses today need to know that they can produce a high level of printing quickly, and in a cost-effective way. The CLP-680ND not only delivers brilliant colour quality, but speeds through high print volumes with ease. A fast Dual CPU, gigabit network support and instant fusing technology ensures enhanced speed and less waiting time. Yet what sets it apart economically is the range of cost-effective and innovative features, such as high yield toner, low energy consumption and eco-friendly settings. It makes this medium workgroup printer as cost conscious as they come.
Now every workgroup can enjoy professional colour output
Whatever size your team, and however busy you are, you can rely on the CLP-680ND to constantly deliver professional, quality colour output. Because anything less isn’t good enough.
Make sharp images and text even sharper
Samsung’s unique ReCP (Rendering Engine for Clean Page) Technology improves the overall quality and vibrancy of your colour printing, ensuring every printout looks perfect. It automatically sharpens the focus of both graphics and text, while solid objects are overlapped to eliminate white gaps.
Make colours more vibrant
Our newly developed polymerised toner has smaller and more uniform particles than conventional toner. Your printouts will have crisper lines and more vivid colours, in addition to eliminating paper curling. Also, its higher wax content improves the image gloss and enhances the durability preventing unwanted fading.
High power printing performance
Whatever the size of your print job, the CLP-680ND will shine with an impressive 17 seconds First Print Out Time, and a speedy 24 pages per minute after that. This means you can focus on what's important rather than wait for your prints.
More power, higher productivity
Some days it seems like the printing never ends. With the CLP-680ND's 533MHz Dual CPU, and 512MB standard memory (expandable up to 1GB) you can be sure that this printer will handle the entire load of your workgroup's need.
Speedy and flexible paper handling
If you want to print or copy onto heavier weights of paper, you can. Weights of up to 220g/m2 are handled with ease through the 50 page multipurpose tray as well as the 250 page standard cassette. Plus, with the optional 520 sheet second cassette you can increase your total paper input capacity to 820 sheets. That way you can also use up to three different media types without the need to waste time changing paper.
Professional colour printing made easy for you
With the CLP-680ND you can increase your entire workgroup’s workflow with a range of easy-to-use features and ingenious time-saving support software that helps free you to work smarter and faster.
Easy Operating Panel
With the CLP-680ND's two line liquid crystal display and intuitive 5 key compass navigation you can control the device's status, browse the menu and access each unique feature with ease.
Convenient USB printing
Print documents directly from the printer, without the need of a computer, via a front-facing Direct USB slot located just below the operating panel.
Secure, confidential printing
If you need to print sensitive data through your printer, you can relax. You can now ensure personal print jobs remain personal. Just enter a password, and you can retrieve a print job at your convenience, away from any prying eyes. And with the integrated numeric key pad it's easier than ever!
Low cost, low impact on the world
Save toner, paper and energy with ease - it's good for the environment and it's good for your business' profits. Being economical and printing vibrant colour documents goes hand in hand with the CLP-680ND.
Extra high yield means extra low costs
Enjoy professional colour print-outs while staying in complete control of your total cost of ownership. Our specially developed higher yield cartridges means more time between changes and less expense with each print out.
Cut costs with duplex printing
With the integrated duplex feature, saving paper has never been easier. That’s because the paper is turned automatically so that you can print on both sides. It could mean an amazing saving of up to 50% on your paper consumption.
Save money the eco way
Every business sees the need to cut costs wherever it can. With the ECO button and the smart eco driver funtions it's easier than ever. Print more on each page with the N-up and duplex functionality, skip blank pages or print in greyscale instead of full colour. With the result simulator you can even see how much CO2, power and paper you've saved.
Low Power Consumption
Despite its impressive list of features and functions, the CLP-680ND consumes less energy than most of its competitors. Its innovative polymerised toner requires lower fusing temperatures, the instant fusing technology saves warm up time before first print, and our new Dual CPU make it one of the greenest devices around today.
Easy Solution support
The printer also brings you software support designed to put you in control of delivering ultimate quality printouts easier than ever before.
Easy Eco Driver
Easy Eco Driver helps you compile digital documents in multiple formats and makes it easy to share them with others - even through social networks.
Get the right result before printing
The Samsung Easy Colour Manager allows you to adjust the colour balance, saturation, brightness or contrast of any image prior to printing. Perfect for matching the exact colours of your company logo every time.
Take the stress out of print management
For maximum control, Easy Printer Manager lets you manage all your devices from one location. Check device and toner status, change device settings or set alerts – even through e-mail.
Mobile Printing
With amazing Samsung Mobile Printing solution, you don’t have install any drivers to your mobile devices. Simply Just Install Samsung Mobile Print application on your mobile devices, and you can print directly from your mobile device.
Easy toner replacement
Gone are the days of fiddly, dirty and time-consuming toner cartridge changes. It’s all made easier with a push loading drawer. What’s more, the high yield cartridges mean fewer changes.
Samsung CLP-680ND Premium Line, Laser, Colour, 9600 x 600 DPI, A4, 24 ppm, Duplex printing
Samsung CLP-680ND Premium Line. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Display: LCD, Product colour: Brown, White