Samsung logo

Samsung CE137NM-X microwave Stainless steel Built-in 37 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77766
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung CE137NM-X microwave Stainless steel Built-in 37 L 900 W:

Samsung CE137NM-X, Built-in, 37 L, 900 W, Rotary, Stainless steel

Long summary description Samsung CE137NM-X microwave Stainless steel Built-in 37 L 900 W:

Samsung CE137NM-X. Appliance placement: Built-in, Interior capacity: 37 L, Microwave power: 900 W, Control type: Rotary, Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.