Samsung logo

Samsung BX2450 computer monitor 61 cm (24") 1920 x 1080 pixels HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145702
Info modified on:
31 May 2024, 09:34:59
Short summary description Samsung BX2450 computer monitor 61 cm (24") 1920 x 1080 pixels HD Black:

Samsung BX2450, 61 cm (24"), 1920 x 1080 pixels, HD, 2 ms, Black

Long summary description Samsung BX2450 computer monitor 61 cm (24") 1920 x 1080 pixels HD Black:

Samsung BX2450. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.