Samsung BT-AB463446BU, Battery, Black, Lithium-Ion (Li-Ion), 800 mAh, 3,7 V, 2,96 Wh
Samsung BT-AB463446BU. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Compatible products: Samsung C120, C130, C140, D520, E250, E870, E900, i320, M3200 Beat S, X530, X680, Number of batteries included: 1 pc(s)