Samsung logo

Samsung BRB26603DWW Built-in 264 L D White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12009
Info modified on:
19 Jun 2025, 07:56:42
Short summary description Samsung BRB26603DWW Built-in 264 L D White:

Samsung BRB26603DWW, 264 L, No Frost (fridge), SN-T, D, Fresh zone compartment, White

Long summary description Samsung BRB26603DWW Built-in 264 L D White:

Samsung BRB26603DWW. Total net capacity: 264 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 190 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 74 L, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 185 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.