Samsung logo

Samsung BD-C8900 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97162
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-C8900 3D Black:

Samsung BD-C8900, 7.1 channels, AVCHD, DIVX, H.264, MKV, MP4, MPEG2, MPEG4, VC-1, WMV, WMV9, AAC, MP3, WMA, GIF, JPG, PNG, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, 3.8 kg

Long summary description Samsung BD-C8900 3D Black:

Samsung BD-C8900. Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, H.264, MKV, MP4, MPEG2, MPEG4, VC-1, WMV, WMV9, Audio formats supported: AAC, MP3, WMA, Image formats supported: GIF, JPG, PNG. Disc types supported: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW. Weight: 3.8 kg. HDD capacity: 500 GB

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.