Samsung logo

Samsung BD-P1600

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102917
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung BD-P1600:

Samsung BD-P1600, 2.0 channels, 24-bit/192kHz, DivX, MP3, BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, 30 W

Long summary description Samsung BD-P1600:

Samsung BD-P1600. Audio output channels: 2.0 channels, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DivX, Audio formats supported: MP3. Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 30 W, Power consumption (standby): 0.27 W. Weight: 2.1 kg

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.