Samsung logo

Samsung BD-P1595

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83962
Info modified on:
15 Dec 2023, 10:37:32
Short summary description Samsung BD-P1595:

Samsung BD-P1595, AVCHD, H.264, MPEG2, VC-1, MP3, 30 W, 0.27 W, 2.1 kg, 3.3 kg

Long summary description Samsung BD-P1595:

Samsung BD-P1595. Video formats supported: AVCHD, H.264, MPEG2, VC-1, Audio formats supported: MP3. Power consumption (typical): 30 W, Power consumption (standby): 0.27 W. Weight: 2.1 kg. Package weight: 3.3 kg, Package dimensions (WxDxH): 514 x 312 x 142 mm. Dimensions (WxDxH): 430 x 209 x 54 mm, Playback formats: DivX

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.