Samsung logo

Samsung BD-H8500M DVD/Blu-Ray player Blu-Ray recorder 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72970
Info modified on:
21 Nov 2019, 17:07:46
Short summary description Samsung BD-H8500M DVD/Blu-Ray player Blu-Ray recorder 3D Black:

Samsung BD-H8500M, Full HD, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD HR, DTS-HD Master..., 7.1 channels, AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WMA, BD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Samsung BD-H8500M DVD/Blu-Ray player Blu-Ray recorder 3D Black:

Samsung BD-H8500M. HD type: Full HD. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD HR, DTS-HD Master..., Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA. Disc types supported: BD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Power consumption (typical): 32 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.