Samsung logo

Samsung BD-F7500 Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67357
Info modified on:
24 Feb 2023, 14:03:13
Short summary description Samsung BD-F7500 Blu-Ray player 3D Black:

Samsung BD-F7500, Full HD, 1080p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD HR, DTS-HD Master Audio, 7.1 channels, AVCHD, DIVX, DIVX HD, M-JPEG, MKV, MPEG2, MPEG4, MPO, WMV, AAC, LPCM, MP3, WMA

Long summary description Samsung BD-F7500 Blu-Ray player 3D Black:

Samsung BD-F7500. HD type: Full HD, Supported video modes: 1080p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD HR, DTS-HD Master Audio, Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, DIVX HD, M-JPEG, MKV, MPEG2, MPEG4, MPO, WMV, Audio formats supported: AAC, LPCM, MP3, WMA. Playback disc formats: Blu-Ray video, VCD, Playback disc types: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 100 - 240 V, Power consumption (typical): 22 W, Power consumption (standby): 0.3 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.