Samsung logo

Samsung BD-F6900 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56082
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-F6900 DVD/Blu-Ray player 3D Black:

Samsung BD-F6900, Dolby Digital, Dolby Digital Plus, Dolby Surround, DTS, DTS-HD Master Audio, 7.1 channels, AVCHD, DIVX, DIVX HD, M-JPEG, MKV, MPEG2, MPEG4, MPO, WMV, AAC, LPCM, MP3, WMA, BD, CD, DVD, 26 W

Long summary description Samsung BD-F6900 DVD/Blu-Ray player 3D Black:

Samsung BD-F6900. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Surround, DTS, DTS-HD Master Audio, Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, DIVX HD, M-JPEG, MKV, MPEG2, MPEG4, MPO, WMV, Audio formats supported: AAC, LPCM, MP3, WMA. Disc types supported: BD, CD, DVD. Power consumption (typical): 26 W, Power consumption (standby): 1 W. Width: 360 mm, Depth: 196 mm, Height: 39 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.