Samsung logo

Samsung BD-E8509S Blu-Ray recorder 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85505
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-E8509S Blu-Ray recorder 3D Black:

Samsung BD-E8509S, HD, 720p, Samsung 3D HyperReal Engine, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, 7.1 channels, AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV

Long summary description Samsung BD-E8509S Blu-Ray recorder 3D Black:

Samsung BD-E8509S. HD type: HD, Supported video modes: 720p, Supported 3D technologies: Samsung 3D HyperReal Engine. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG, MPO. Playback disc formats: Blu-Ray video, Disc types supported: BD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (standby): 1 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.