Samsung logo

Samsung BD-C7500 DVD/Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104938
Info modified on:
14 Mar 2024, 18:47:48
Short summary description Samsung BD-C7500 DVD/Blu-Ray player Black:

Samsung BD-C7500, Full HD, 1080p, 720p, 16:9, DIVX, H.264, M-JPEG, MKV, MP4, MPEG2, MP3, WMA, JPG

Long summary description Samsung BD-C7500 DVD/Blu-Ray player Black:

Samsung BD-C7500. HD type: Full HD, Supported video modes: 1080p, 720p, Aspect ratio: 16:9. Video formats supported: DIVX, H.264, M-JPEG, MKV, MP4, MPEG2, Audio formats supported: MP3, WMA, Image formats supported: JPG. Disc types supported: BD, CD, DVD. Weight: 1.6 kg. HDD capacity: 1 GB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.