Samsung B2230N, 54.6 cm (21.5"), 1920 x 1080 pixels, 5 ms, Black
Samsung B2230N. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black