Samsung logo

Samsung AR9500 Split system White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132390
Info modified on:
12 Dec 2024, 14:16:39
Short summary description Samsung AR9500 Split system White:

Samsung AR9500, Split system, White, Cooling, Heating, 3009 W, 3439 W, 4436 BTU/h

Long summary description Samsung AR9500 Split system White:

Samsung AR9500. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Design load (cooling): 3.5 kW, Design load (heating) (Average heating season): 4 kW. Indoor unit noise level (high speed): 56 dB, Indoor unit width: 93.6 cm, Indoor unit depth: 26.4 cm. Outdoor unit noise level: 62 dB, Outdoor unit width: 72 cm, Outdoor unit depth: 26.5 cm. Energy efficiency class (cooling) (old): A++

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.