Samsung logo

Samsung AQ24NSAN air conditioner Split system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125211
Info modified on:
12 Dec 2024, 14:16:37
Short summary description Samsung AQ24NSAN air conditioner Split system White:

Samsung AQ24NSAN, Split system, White, Cooling, Dehumidifying, Heating, 6800 W, 7000 W, 5848 BTU/h

Long summary description Samsung AQ24NSAN air conditioner Split system White:

Samsung AQ24NSAN. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Warmer heating season): D, Power consumption (cooling) (max): 2420 W, Power consumption (heating) (max): 2490 W. Indoor unit noise level (high speed): 42 dB, Indoor unit width: 106.5 cm, Indoor unit depth: 21.8 cm. Outdoor unit noise level: 55 dB, Outdoor unit width: 79 cm, Outdoor unit depth: 28.5 cm. Energy efficiency class (cooling) (old): C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.