Samsung logo

Samsung AQ12TSBN air conditioner Split system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206789
Info modified on:
12 Dec 2024, 14:14:39
Short summary description Samsung AQ12TSBN air conditioner Split system White:

Samsung AQ12TSBN, Split system, White, Cooling, Dehumidifying, Heating, Ventilating, 3500 W, 3800 W, 11944 BTU/h

Long summary description Samsung AQ12TSBN air conditioner Split system White:

Samsung AQ12TSBN. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating, Ventilating. Power consumption (cooling) (max): 1090 W, Power consumption (heating) (max): 1053 W, AC input voltage: 220-240 V. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 35 dB, Indoor unit width: 82 cm. Outdoor unit noise level: 50 dB, Outdoor unit width: 66 cm, Outdoor unit depth: 24 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.