Samsung logo

Samsung AM045FN4DEH Air conditioner indoor unit White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34193
Info modified on:
12 Dec 2024, 14:16:44
Short summary description Samsung AM045FN4DEH Air conditioner indoor unit White:

Samsung AM045FN4DEH, Air conditioner indoor unit, White, Circulation, Cooling, Heating, 4500 W, 5000 W, 15400 BTU/h

Long summary description Samsung AM045FN4DEH Air conditioner indoor unit White:

Samsung AM045FN4DEH. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Circulation, Cooling, Heating. Power consumption (cooling) (max): 32 W, Power consumption (heating) (max): 32 W, AC input voltage: 220-240 V. Indoor unit sound power level: 49 dB, Indoor unit type: Cassette, Indoor unit noise level (low speed): 30 dB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.