Samsung AM036HNMPKH/EU, Air conditioner indoor unit, White, Cooling, Fan, Heating, 50 W, 50 W, 12300 BTU/h
Samsung AM036HNMPKH/EU. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Fan, Heating. Indoor unit sound power level: 47 dB, Indoor unit noise level (high speed): 29 dB, Indoor unit width: 85 cm. Outdoor unit noise level: 47 dB