Samsung logo

Samsung Galaxy A8 Star 16 cm (6.3") Dual SIM 4G USB Type-C 4 GB 64 GB 3700 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17142
Info modified on:
14 Mar 2024, 19:22:01
Short summary description Samsung Galaxy A8 Star 16 cm (6.3") Dual SIM 4G USB Type-C 4 GB 64 GB 3700 mAh Black:

Samsung Galaxy A8 Star, 16 cm (6.3"), 2220 x 1080 pixels, 4 GB, 64 GB, 16 MP, Black

Long summary description Samsung Galaxy A8 Star 16 cm (6.3") Dual SIM 4G USB Type-C 4 GB 64 GB 3700 mAh Black:

Samsung Galaxy A8 Star. Display diagonal: 16 cm (6.3"), Display resolution: 2220 x 1080 pixels. Processor frequency: 2.2 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Battery capacity: 3700 mAh. Product colour: Black. Weight: 191 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.