Samsung logo

Samsung Galaxy A8 SM-A800F 14,5 cm (5.7") 4G Micro-USB 2 GB 32 GB 3050 mAh Putih

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112833
Info modified on:
27 Feb 2024, 14:35:25
Short summary description Samsung Galaxy A8 SM-A800F 14,5 cm (5.7") 4G Micro-USB 2 GB 32 GB 3050 mAh Putih:

Samsung Galaxy A8 SM-A800F, 14,5 cm (5.7"), 1920 x 1080 piksel, 2 GB, 32 GB, 16 MP, Putih

Long summary description Samsung Galaxy A8 SM-A800F 14,5 cm (5.7") 4G Micro-USB 2 GB 32 GB 3050 mAh Putih:

Samsung Galaxy A8 SM-A800F. Pepenjuru paparan: 14,5 cm (5.7"), Resolusi paparan: 1920 x 1080 piksel. Frekuensi pemproses: 1,8 GHz. Kapasiti RAM: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Kamera tunggal. Kapasiti bateri: 3050 mAh. Product color: Putih. Berat: 151 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.