Samsung logo

Samsung LCD widescreen monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25085
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LCD widescreen monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

Samsung LCD widescreen monitor, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Black

Long summary description Samsung LCD widescreen monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

Samsung LCD widescreen monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.