Samsung logo

Samsung Galaxy S23 Ultra 17.3 cm (6.8") Triple SIM Android 13 5G USB Type-C 12 GB 512 GB 5000 mAh Cream

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111403
Info modified on:
29 Oct 2024, 10:55:24
Short summary description Samsung Galaxy S23 Ultra 17.3 cm (6.8") Triple SIM Android 13 5G USB Type-C 12 GB 512 GB 5000 mAh Cream:

Samsung Galaxy S23 Ultra, 17.3 cm (6.8"), 12 GB, 512 GB, 200 MP, Android 13, Cream

Long summary description Samsung Galaxy S23 Ultra 17.3 cm (6.8") Triple SIM Android 13 5G USB Type-C 12 GB 512 GB 5000 mAh Cream:

Samsung Galaxy S23 Ultra. Display diagonal: 17.3 cm (6.8"), Display resolution: 3088 x 1440 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 2. RAM capacity: 12 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 200 MP, Rear camera type: Quad camera. SIM card capability: Triple SIM. Operating system installed: Android 13. Battery capacity: 5000 mAh. Product colour: Cream. Weight: 233 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.