Salora PA 2210 CD, Black, 1 discs, 23 W, AM, FM, Blue, SD
Salora PA 2210 CD. Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 23 W. Supported radio bands: AM, FM. Backlight colour: Blue. Compatible memory cards: SD, Disc types supported: CD, CD-R, CD-RW