Salora logo

Salora 1600 series 32LED1600 TV 81.3 cm (32") HD Black 200 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285462
Info modified on:
05 Apr 2025, 11:08:09
Short summary description Salora 1600 series 32LED1600 TV 81.3 cm (32") HD Black 200 cd/m²:

Salora 1600 series 32LED1600, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, Black

Long summary description Salora 1600 series 32LED1600 TV 81.3 cm (32") HD Black 200 cd/m²:

Salora 1600 series 32LED1600. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 200 cd/m², Response time: 6.5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.