Salora 22LED9112CSW, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, LED, Smart TV, White
Salora 22LED9112CSW. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation frequency: 100 Hz, Motion interpolation technology: BPR (Best Picture Rate), Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 3000:1. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: White