Saeco logo

Saeco Xsmall RI9745/01 Super-automatic espresso machine

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14174
Info modified on:
11 Mar 2025, 20:11:05
End of life date:
27 Mar 2013
Short summary description Saeco Xsmall RI9745/01 Super-automatic espresso machine:

Saeco Xsmall RI9745/01 Super-automatic espresso machine, Espresso machine, 1 L, Coffee beans, Built-in grinder, 1300 W, Silver

Long summary description Saeco Xsmall RI9745/01 Super-automatic espresso machine:

Saeco Xsmall RI9745/01 Super-automatic espresso machine. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Built-in grinder. Power: 1300 W. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.