Saeco GranBaristo HD8966/01, Espresso machine, 1.7 L, Coffee beans, Built-in grinder, 1900 W, Stainless steel, White
Saeco GranBaristo HD8966/01. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.7 L, Coffee input type: Coffee beans, Capacity in cups: 2 cups, Built-in grinder. Display type: LCD. Power: 1900 W. Product colour: Stainless steel, White