Saeco logo

Saeco Minuto HD8765/47 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58186
Info modified on:
10 Mar 2025, 20:56:02
Short summary description Saeco Minuto HD8765/47 coffee maker Fully-auto Espresso machine 1.8 L:

Saeco Minuto HD8765/47, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, 1850 W, Black

Long summary description Saeco Minuto HD8765/47 coffee maker Fully-auto Espresso machine 1.8 L:

Saeco Minuto HD8765/47. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Built-in grinder. Display type: LCD. Power: 1850 W. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.