Saeco Aulika Top RI High Speed Cappuccino, Espresso machine, 4 L, Coffee beans, Built-in grinder, 1400 W, Silver
Saeco Aulika Top RI High Speed Cappuccino. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 4 L, Coffee input type: Coffee beans, Capacity in cups: 2 cups, Built-in grinder. Power: 1400 W. Product colour: Silver