Rowenta logo

Rowenta Glam Liss 2 in 1 SF1062 Straightening iron Warm Black 38 W 1.8 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69731
Info modified on:
14 Mar 2024, 19:52:44
Short summary description Rowenta Glam Liss 2 in 1 SF1062 Straightening iron Warm Black 38 W 1.8 m:

Rowenta Glam Liss 2 in 1 SF1062, Straightening iron, Warm, 140 °C, 230 °C, 30 s, Black

Long summary description Rowenta Glam Liss 2 in 1 SF1062 Straightening iron Warm Black 38 W 1.8 m:

Rowenta Glam Liss 2 in 1 SF1062. Type: Straightening iron, Technology: Warm, Temperature (min): 140 °C. Product colour: Black. Cord length: 1.8 m, Display type: LCD. Power: 38 W. Depth: 325 mm, Plate width: 2.5 cm, Plate depth: 9 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.