Rowenta logo

Rowenta RY6557 Steam mop 0.6 L 1200 W White, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88117
Info modified on:
02 May 2024, 15:33:59
Short summary description Rowenta RY6557 Steam mop 0.6 L 1200 W White, Blue:

Rowenta RY6557, Steam mop, 0.6 L, White, Blue, 0.6 L, 1200 W, AC

Long summary description Rowenta RY6557 Steam mop 0.6 L 1200 W White, Blue:

Rowenta RY6557. Type: Steam mop, Capacity: 0.6 L, Product colour: White, Blue. Power: 1200 W, Power source: AC. Cleaning surfaces: Hard floor, Steam adjustment type: Step, Warm-up time: 30 s. Weight: 2.85 kg, Width: 160 mm, Depth: 160 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.