Rowenta logo

Rowenta Smart Force Essential RR692 0.25 L Bagless Black, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38947
Info modified on:
08 Feb 2023, 12:26:13
Short summary description Rowenta Smart Force Essential RR692 0.25 L Bagless Black, White:

Rowenta Smart Force Essential RR692, Bagless, Black, White, Round, 0.25 L, 65 dB, Random, Random room

Long summary description Rowenta Smart Force Essential RR692 0.25 L Bagless Black, White:

Rowenta Smart Force Essential RR692. Dust container type: Bagless, Product colour: Black, White, Shape: Round. Dust capacity (total): 0.25 L, Noise level: 65 dB, Vacuum cleaner programs: Random, Random room. Battery technology: Lithium-Ion (Li-Ion), Runtime: 150 min, Battery voltage: 14 V. Diameter: 32.5 cm, Height: 80 mm. Package width: 417 mm, Package depth: 473 mm, Package height: 133 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.