Rowenta logo

Rowenta Silence Force RO836 2 L Cylinder vacuum Dry 750 W Bagless

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9281
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Rowenta Silence Force RO836 2 L Cylinder vacuum Dry 750 W Bagless:

Rowenta Silence Force RO836, 750 W, Cylinder vacuum, Dry, Bagless, 2 L, Foam

Long summary description Rowenta Silence Force RO836 2 L Cylinder vacuum Dry 750 W Bagless:

Rowenta Silence Force RO836. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: Foam, Dirt separating method: Multi cyclonic, Noise level: 68 dB. Product colour: Blue, Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.