Rowenta logo

Rowenta RO3171 4,5 L Cylinder vacuum Dry 450 W Dust bag

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79004
Info modified on:
02 May 2024, 17:24:43
Short summary description Rowenta RO3171 4,5 L Cylinder vacuum Dry 450 W Dust bag:

Rowenta RO3171, 450 W, Cylinder vacuum, Dry, Dust bag, 4,5 L, Foam, Hygiene Filter

Long summary description Rowenta RO3171 4,5 L Cylinder vacuum Dry 450 W Dust bag:

Rowenta RO3171. Maximum input power: 450 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4,5 L. Vacuum air filtering: Foam, Hygiene Filter, Noise level: 70 dB. Product color: Blue, Aqua colour

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.