Rowenta Air Force RH9151WO, Stick vacuum, Bagless, Blue, Grey, 0.5 L, Dry, Cyclonic
Rowenta Air Force RH9151WO. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Blue, Grey. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Width: 249 mm, Depth: 204 mm, Height: 1194 mm