Rowenta logo

Rowenta RH6933 2-in-1 stick vacuum Battery Dry Cyclonic Bagless 0.5 L Grey, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
294668
Info modified on:
05 Apr 2025, 11:35:38
Short summary description Rowenta RH6933 2-in-1 stick vacuum Battery Dry Cyclonic Bagless 0.5 L Grey, Red:

Rowenta RH6933, 2-in-1 stick vacuum, Bagless, Grey, Red, 0.5 L, Rectangular, China

Long summary description Rowenta RH6933 2-in-1 stick vacuum Battery Dry Cyclonic Bagless 0.5 L Grey, Red:

Rowenta RH6933. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Grey, Red. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 22 V. Package width: 126 mm, Package depth: 660 mm, Package height: 336 mm. Width: 250 mm, Depth: 1100 mm, Height: 215 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.