Rollei C6i. Maximum weight capacity: 12 kg, Number of legs: 3 leg(s). Height (max): 174 cm, Height (min): 19 cm, Weight: 1.75 kg. Product colour: Black
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.